Status: | Unknown |
---|---|
Series: | Han-Snap Series |
RoHS: | Unknown |
Prices starting from US$9.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.83
|
18
in stock
|
Buy Now | |
Conrad
from US$13.70
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$17.34
|
18
in stock
|
Buy Now | |
element14
from US$13.36
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.38
|
10
in stock
|
Buy Now | |
RS Americas
from US$13.20
|
6
in stock
|
Buy Now | |
Stecker Express
-
|
22
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Insert Mounting |
---|---|
For Use With | Harting Han-Snap Series Housing Connectors |
Product Range | Han-Snap Series |
SVHC | No SVHC (15-Jan-2018) |
Additional technical information: Net weight: 45.86 gTightening torque: 0.8 NmHolding capacity: ≥450 N Mounting rail | Conrad |
Insert Mounting, Polycarbonate | Newark Electronics |
INSERT MOUNTING, POLYCARBONATE | element14 |
Han-Snap Standard Rail Fixing Type 6/10 | Transfer Multisort Elektronik |
Connector Power Heavy Duty RAIL FIXING HAN 10B | HARTING 09330009988 | RS Americas |
09330009988 Harting Snap Einsatz-Halterung mit Trägerelement, Unterteil Version 1 Typ 6/10 für DIN-Schiene oder Festmontage | Stecker Express |
Han-Snap Isk-Halterung m. Trägerelement | Boersig |
Where can I find additional details, specifications and documents for a 09330009988?
Additional datasheets, footprints and schematics for 09330009988 are listed on our Part Details page. You can also find images and similar parts to 09330009988 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09330009988 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09330009988 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09330009988 fall under?
The 09330009988 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09330009988 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09330009988 you can contact the distributor directly for product support, shipping queries etc.
Is the 09330009988 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09330009988 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 09330009988.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09330009988 often in real-time on the comparison pages.
What if I can't find stock of 09330009988?
You can fill out our help required form which you can use to request a quote for 09330009988 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.