Status: | Unknown |
---|---|
Series: | Han ES Series |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
-
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
RS Americas
from US$2.98
|
-
|
Buy Now | |
element14
from US$4.24
|
-
|
Buy Now | |
Carlton-Bates
from US$3.21
|
-
|
Buy Now | |
TTI Europe
from US$2.75
|
-
|
Buy Now | |
Farnell
from US$4.41
|
-
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | Harting Han ES Series Size 6B-24B Rectangular Connectors |
No. of Positions | 3Ways |
Pitch Spacing | 6.7mm |
Product Range | Han ES Series |
SVHC | No SVHC (15-Jan-2018) |
Han ES Press plug in jumper 3 x black | RS |
Jumper, 3Pos, 16A, 6.7Mm, Black | Newark Electronics |
Black 3 Position 16 A 6.7 mm Pitch Jumper Busbar | Future Electronics |
Connector Power Heavy Duty Jumper Across 1x3 BLACK 16A | HARTING 09330009853 | RS Americas |
JUMPER, 3POS, 16A, 6.7MM, BLACK | element14 |
Plug-In Jumper, Used On Han E, ES, ESS Connector | Carlton-Bates |
JUMPER ALONG 1X3 BLACK 16A | TTI Europe |
Where can I find additional details, specifications and documents for a 09330009853?
Additional datasheets, footprints and schematics for 09330009853 are listed on our Part Details page. You can also find images and similar parts to 09330009853 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09330009853 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09330009853 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09330009853 fall under?
The 09330009853 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09330009853 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09330009853 you can contact the distributor directly for product support, shipping queries etc.
Is the 09330009853 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09330009853 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 09330009853.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09330009853 often in real-time on the comparison pages.
What if I can't find stock of 09330009853?
You can fill out our help required form which you can use to request a quote for 09330009853 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.