Status: | Unknown |
---|---|
Series: | Han-Snap Series |
RoHS: | Compliant |
Prices starting from US$12.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.23
|
3
in stock
|
Buy Now | |
Conrad
from US$21.34
|
5
in stock
|
Buy Now | |
Stecker Express
-
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$17.09
|
-
|
Buy Now | |
RS Americas
from US$13.13
|
-
|
Buy Now | |
element14
from US$18.87
|
-
|
Buy Now | |
TTI Europe
from US$12.07
|
-
|
Buy Now | |
Farnell
from US$16.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Insert Mounting |
---|---|
For Use With | Harting Han Snap Series Housing Connectors |
Product Range | Han-Snap Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Additional technical information: Net weight: 95 gTightening torque: 0.8 NmHolding capacity: ≥450 N Mounting rail | Conrad |
Rail, Han Snap, swinging, standard | RS |
09330009801 Harting Snap Einsatz-Halterung, Unterteil Version 1 für DIN-Schiene oder Festmontage | Stecker Express |
Insert Mounting, Polycarbonate | Newark Electronics |
Connector, Power, Heavy Duty, HAN SNAP 6B RAIL FIX HINGED ELEMENT STD | HARTING 09330009801 | RS Americas |
HAN-SNAP CARRIER, STANDARD | TTI Europe |
Han-Snap Träger, Standard, schwenkbar | Boersig |
Where can I find additional details, specifications and documents for a 09330009801?
Additional datasheets, footprints and schematics for 09330009801 are listed on our Part Details page. You can also find images and similar parts to 09330009801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09330009801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09330009801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09330009801 fall under?
The 09330009801 is listed under Connectors > Connector Tools & Accessories > Miscellaneous Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09330009801 when available in the Miscellaneous Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09330009801 you can contact the distributor directly for product support, shipping queries etc.
Is the 09330009801 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09330009801 have stock available?
Authorised distributors including Conrad, RS, Stecker Express, Newark Electronics and RS Americas have stock available or on a lead time for 09330009801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09330009801 often in real-time on the comparison pages.
What if I can't find stock of 09330009801?
You can fill out our help required form which you can use to request a quote for 09330009801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.