Status: | Unknown |
---|---|
Series: | Han B Series |
RoHS: | Unknown |
Prices starting from US$55.83
Accessory Type | Protection Cover |
---|---|
For Use With | Harting Han B Series Heavy Duty Connectors |
Connector Body Material | Metal Body |
Product Range | Han B Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Power Heavy Duty PROTECTION COVER HAN B | HARTING 09300245436 | RS Americas |
Han B Prot.Cover Die Cast for CtoC hood | RS |
09300245436 Harting Schutzkappe 24B Metall für 1 Bügel am Unterteil Verliersicherung mit großer Schlaufe | Stecker Express |
Protection Cover W/Cord, 24B, Metal | Newark Electronics |
PROTECTION COVER W/CORD, 24B, METAL | element14 |
Han 24B-AK-R-Schnur f.PG 29 | Boersig |
Where can I find additional details, specifications and documents for a 09300245436?
Additional datasheets, footprints and schematics for 09300245436 are listed on our Part Details page. You can also find images and similar parts to 09300245436 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09300245436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09300245436 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09300245436 fall under?
The 09300245436 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09300245436 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09300245436 you can contact the distributor directly for product support, shipping queries etc.
Is the 09300245436 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09300245436 have stock available?
Authorised distributors including RS Americas, RS, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09300245436.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09300245436 often in real-time on the comparison pages.
What if I can't find stock of 09300245436?
You can fill out our help required form which you can use to request a quote for 09300245436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.