Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.06
|
22
in stock
|
Buy Now | |
RS Americas
from US$43.79
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$47.37
|
23
in stock
|
Buy Now | |
element14
from US$47.85
|
23
in stock
|
Buy Now | |
Farnell
from US$50.81
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$66.24
|
18
in stock
|
Buy Now | |
Distrelec
from US$48.91
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$66.24
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.49
|
3
in stock
|
Buy Now | |
Conrad
from US$50.33
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
23
in stock
|
Buy Now | |
TTI Europe
from US$43.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Protection Cover |
---|---|
For Use With | Harting Han B Series Size 24B Housings |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Protection Cover Metal for Han 24B Hoods Double Lever, Han B Series | HARTING 09300245422 | RS Americas |
Protection Cover, Metal | Newark Electronics |
PROTECTION COVER, METAL | element14 |
Hood cover,24B/PG21 | RS |
HAN B PROTECT COVER DIE CAST FOR HOOD PG | Heilind Electronics |
HARTING Metal covering cap 24B | Distrelec |
Protection cover | Transfer Multisort Elektronik |
Additional technical information: Material Seal: NBRMaterial Lock: Stainless steel, PolycarbonateNet weight: 118 gSize: 24 BType of locking: Transverse braceHousing series: Han BMaterial flammability class according to UL 94 (locking bracket): V-0 | Conrad |
09300245422 Harting Schutzkappe 24B Metall mit 2 Bügel für Oberteil Verliersicherung mit großer Schlaufe | Stecker Express |
HAN B PROTECT COVER DIE CAST | TTI Europe |
Han 24B-AK-QB-Dichtung | Boersig |
Where can I find additional details, specifications and documents for a 09 30 024 5422?
Additional datasheets, footprints and schematics for 09 30 024 5422 are listed on our Part Details page. You can also find images and similar parts to 09 30 024 5422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 30 024 5422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 30 024 5422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 30 024 5422 fall under?
The 09 30 024 5422 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 30 024 5422 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 30 024 5422 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 30 024 5422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 30 024 5422 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 09 30 024 5422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 30 024 5422 often in real-time on the comparison pages.
What if I can't find stock of 09 30 024 5422?
You can fill out our help required form which you can use to request a quote for 09 30 024 5422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.