Status: | Unknown |
---|---|
Series: | Han B Series |
RoHS: | Unknown |
Prices starting from US$7.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.98
|
38
in stock
|
Buy Now | |
Conrad
from US$12.10
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.94
|
3
in stock
|
Buy Now | |
RS Americas
from US$10.49
|
3
in stock
|
Buy Now | |
Stecker Express
-
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$11.93
|
-
|
Buy Now | |
element14
from US$14.88
|
-
|
Buy Now | |
TTI Europe
from US$10.28
|
-
|
Buy Now | |
Farnell
from US$15.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Protection Cover |
---|---|
For Use With | Harting Han B Series Heavy Duty Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | Han B Series |
SVHC | No SVHC (15-Jan-2018) |
Additional technical information: Net weight: 28.7 gSize: 24 BType of locking: Transverse bracketHousing series: Han B. | Conrad |
Han 24B Protect Cover with pin Thermopla | RS |
Protection cover | Transfer Multisort Elektronik |
Han B Series Protect Cover For Use With Cable To Cable Hood | HARTING 09300245405 | RS Americas |
09300245405 Harting Schutzkappe 24B Kunststoff für 2 Bügel am Unterteil ohne Verliersicherung | Stecker Express |
Protective Cover, Han 24B | Newark Electronics |
PROTECTION COVER, 24B, PLASTIC, 2LEVER | element14 |
HAN 24B COVER PLASTIC/DL/HBM | TTI Europe |
Han 24B Kappe Kunststoff/QB/AGG, ASG, KG | Boersig |
Where can I find additional details, specifications and documents for a 09300245405?
Additional datasheets, footprints and schematics for 09300245405 are listed on our Part Details page. You can also find images and similar parts to 09300245405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09300245405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09300245405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09300245405 fall under?
The 09300245405 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09300245405 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09300245405 you can contact the distributor directly for product support, shipping queries etc.
Is the 09300245405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09300245405 have stock available?
Authorised distributors including Conrad, RS, Transfer Multisort Elektronik, RS Americas and Stecker Express have stock available or on a lead time for 09300245405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09300245405 often in real-time on the comparison pages.
What if I can't find stock of 09300245405?
You can fill out our help required form which you can use to request a quote for 09300245405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.