Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.33
Accessory Type | Hood |
---|---|
For Use With | Standard Han Connectors |
Connector Shell Size | 24B |
Cable Exit Angle | 180° |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Powder Coated RAL 7037 Grey |
Material | Zinc Alloy |
Thread Size | PG29 |
Low type top entry hood w/2 levers,PG29 | RS |
09300241431 Harting Han 24B Tüllengehäuse niedrig, 1xPG29 gerader Kabelabgang, mit 2 Querbügeln | Stecker Express |
Connector Backshell, Hood, Standard Han Connectors, 24B, 180 , Metal Body Rohs Compliant: Na |Harting 09300241431 | Newark Electronics |
Connector, Power, Heavy Duty, METAL HOOD HAN 24B 2 LVR LCKING | HARTING 09300241431 | RS Americas |
HOOD, HAN24B, STRAIGHT ENTRY, PG29 | element14 |
HAN 24 B-GG-QB-29 | TTI Europe |
Han 24 B-GG-QB-29 | Boersig |
Where can I find additional details, specifications and documents for a 09 30 024 1431?
Additional datasheets, footprints and schematics for 09 30 024 1431 are listed on our Part Details page. You can also find images and similar parts to 09 30 024 1431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 30 024 1431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 30 024 1431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 30 024 1431 fall under?
The 09 30 024 1431 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 30 024 1431 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 30 024 1431 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 30 024 1431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 30 024 1431 have stock available?
Authorised distributors including RS, Stecker Express, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09 30 024 1431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 30 024 1431 often in real-time on the comparison pages.
What if I can't find stock of 09 30 024 1431?
You can fill out our help required form which you can use to request a quote for 09 30 024 1431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.