Status: | Unknown |
---|---|
Series: | Han B Series |
RoHS: | Unknown |
Prices starting from US$20.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.56
|
35
in stock
|
Buy Now | |
RS Americas
from US$29.11
|
171
in stock
|
Buy Now | |
Distrelec
from US$35.85
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.33
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$29.83
|
5
in stock
|
Buy Now | |
element14
from US$34.78
|
5
in stock
|
Buy Now | |
Farnell
from US$34.13
|
5
in stock
|
Buy Now | |
Boersig
-
|
9
in stock
|
Buy Now | |
Stecker Express
-
|
7
in stock
|
Buy Now | |
TTI Europe
from US$25.43
|
-
|
Buy Now |
Accessory Type | Protection cover |
---|---|
For Use With | Harting Han B Series Heavy Duty Connectors |
Connector Body Material | Metal Body |
Product Range | Han B Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Power Heavy Duty PROTECTION COVER HAN 10B 2 LVR LCKING | HARTING 09300105423 | RS Americas |
HARTING Metal covering cap 10B | Distrelec |
Hood cover,10B/PG16 | RS |
Protection cover | Transfer Multisort Elektronik |
Protection Cover W/Cord, 10B, Metal | Newark Electronics |
PROTECTION COVER W/CORD, 10B, METAL | element14 |
Han 10B-AK-QB-Dichtung | Boersig |
09300105423 Harting Schutzkappe 10B Metall mit 2 Bügel für Oberteil Verliersicherung mit großer Schlaufe | Stecker Express |
HAN 10B PROTECT COVER DIE CAST | TTI Europe |
Where can I find additional details, specifications and documents for a 09300105423?
Additional datasheets, footprints and schematics for 09300105423 are listed on our Part Details page. You can also find images and similar parts to 09300105423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09300105423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09300105423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09300105423 fall under?
The 09300105423 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09300105423 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09300105423 you can contact the distributor directly for product support, shipping queries etc.
Is the 09300105423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09300105423 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 09300105423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09300105423 often in real-time on the comparison pages.
What if I can't find stock of 09300105423?
You can fill out our help required form which you can use to request a quote for 09300105423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.