Status: | Unknown |
---|---|
Series: | Han B Series |
RoHS: | Unknown |
Prices starting from US$8.58
Accessory Type | Dust Protection Cover |
---|---|
For Use With | Harting Han Series 10B Hoods |
Connector Body Material | Thermoplastic Body |
Product Range | Han B Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Power Heavy Duty PROTECTION COVER THERMOPLASTIC 2 LVR | HARTING 09300105401 | RS Americas |
Additional technical information: Net weight: 27.48 gSize: 10 BHousing series: Han B | Conrad |
Han 10B Protect Cover with latch Thermop | RS |
Dust Cover W/ Board Lock, Thermoplastic | Newark Electronics |
04C8637 | element14 |
DUST COVER W/ BOARD LOCK, THERMOPLASTIC | Farnell |
Han 10B-AK-KUNST.M. RAST- | Boersig |
09300105401 Harting Schutzkappe 10B Kunststoff mit 4 Klammern für Oberteil ohne Verliersicherung | Stecker Express |
Where can I find additional details, specifications and documents for a 09300105401?
Additional datasheets, footprints and schematics for 09300105401 are listed on our Part Details page. You can also find images and similar parts to 09300105401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09300105401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09300105401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09300105401 fall under?
The 09300105401 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09300105401 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09300105401 you can contact the distributor directly for product support, shipping queries etc.
Is the 09300105401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09300105401 have stock available?
Authorised distributors including RS Americas, Conrad, RS, Newark Electronics and element14 have stock available or on a lead time for 09300105401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09300105401 often in real-time on the comparison pages.
What if I can't find stock of 09300105401?
You can fill out our help required form which you can use to request a quote for 09300105401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.