Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | Standard Han Connector |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Metal |
DUST COVER FOR HOOD 6B | RS |
09300065427 Harting Schutzkappe 6B Metall für 1 Bügel am Unterteil Verliersicherung mit großer Schlaufe | Stecker Express |
Connector Accessory, Cover, Standard Han Connector Rohs Compliant: Yes |Harting 09 30 006 5427 | Newark Electronics |
Han B Protect Cover Die Cast for Hood Co | HARTING 09300065427 | RS Americas |
COVER, HAN6B | element14 |
Han 6B-AK-Nietbolzen | Boersig |
Where can I find additional details, specifications and documents for a 09 30 006 5427?
Additional datasheets, footprints and schematics for 09 30 006 5427 are listed on our Part Details page. You can also find images and similar parts to 09 30 006 5427 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 30 006 5427 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 30 006 5427 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 30 006 5427 fall under?
The 09 30 006 5427 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 30 006 5427 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 30 006 5427 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 30 006 5427 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 30 006 5427 have stock available?
Authorised distributors including RS, Stecker Express, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09 30 006 5427.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 30 006 5427 often in real-time on the comparison pages.
What if I can't find stock of 09 30 006 5427?
You can fill out our help required form which you can use to request a quote for 09 30 006 5427 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.