Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.69
|
10
in stock
|
Buy Now | |
element14
from US$18.93
|
1
in stock
|
Buy Now | |
Farnell
from US$19.86
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$17.22
|
-
|
Buy Now | |
RS Americas
from US$14.98
|
-
|
Buy Now | |
Distrelec
from US$20.70
|
-
|
Buy Now | |
TTI Europe
from US$14.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Stecker Express
-
|
-
|
Buy Now |
Accessory Type | Protection Cover |
---|---|
For Use With | Han Industrial Connectors |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Powder Coated RAL 7037 Grey |
IP / NEMA Rating | IP65 |
Material | Die-cast Aluminium |
Housing dust cover,6B | RS |
PROTECTION COVER, SIZE EE, METAL | element14 |
Protection Cover, Metal | Newark Electronics |
Connector Power Heavy Duty PROTECT COVER, Han B Series | HARTING 09300065425 | RS Americas |
HARTING Metal covering cap 6B | Distrelec |
HAN B PROTECT COVER DIE CAST | TTI Europe |
Han 6B-AK-Nietbolzen | Boersig |
09300065425 Harting Schutzkappe 6B Metall für 1 Bügel am Unterteil Verliersicherung mit kleiner Schlaufe | Stecker Express |
Where can I find additional details, specifications and documents for a 0930 006 5425?
Additional datasheets, footprints and schematics for 0930 006 5425 are listed on our Part Details page. You can also find images and similar parts to 0930 006 5425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0930 006 5425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0930 006 5425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0930 006 5425 fall under?
The 0930 006 5425 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0930 006 5425 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0930 006 5425 you can contact the distributor directly for product support, shipping queries etc.
Is the 0930 006 5425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0930 006 5425 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 0930 006 5425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0930 006 5425 often in real-time on the comparison pages.
What if I can't find stock of 0930 006 5425?
You can fill out our help required form which you can use to request a quote for 0930 006 5425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.