Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.63
|
1
in stock
|
Buy Now | |
RS Americas
from US$24.90
|
96
in stock
|
Buy Now | |
Distrelec
from US$28.76
|
7
in stock
|
Buy Now | |
Boersig
-
|
18
in stock
|
Buy Now | |
Stecker Express
-
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$16.80
|
-
|
Buy Now | |
Future Electronics
from US$22.97
|
-
|
Buy Now | |
element14
from US$24.69
|
-
|
Buy Now | |
TTI Europe
from US$21.10
|
-
|
Buy Now | |
Farnell
from US$25.24
|
-
|
Buy Now |
Accessory Type | Protection Cover |
---|---|
For Use With | Harting Han B Series Size 6B Housings |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Han B Series Protect Cover Thread Size PG For Use With Hood | HARTING 09300065423 | RS Americas |
HARTING Metal covering cap 6B | Distrelec |
Hood cover,6B/PG13.5 | RS |
Han 6B-AK-LB-Dichtung | Boersig |
09300065423 Harting Schutzkappe 6B Metall mit 1 Bügel für Oberteil Verliersicherung mit großer Schlaufe | Stecker Express |
Dust Cap/Cover, Size 6B, Protection Cover, Harting Han B Series Size 6B Housings, Metal Body Rohs Compliant: Yes |Harting 09 30 006 5423 | Newark Electronics |
HAN B Series Size 6B High/Low Construction Protection Cover | Future Electronics |
PROTECTION COVER, SIZE 6B HOOD/HOUSING | element14 |
HAN B PROTECT COVER | TTI Europe |
Where can I find additional details, specifications and documents for a 09 30 006 5423?
Additional datasheets, footprints and schematics for 09 30 006 5423 are listed on our Part Details page. You can also find images and similar parts to 09 30 006 5423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 30 006 5423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 30 006 5423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 30 006 5423 fall under?
The 09 30 006 5423 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 30 006 5423 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 30 006 5423 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 30 006 5423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 30 006 5423 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Boersig and Stecker Express have stock available or on a lead time for 09 30 006 5423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 30 006 5423 often in real-time on the comparison pages.
What if I can't find stock of 09 30 006 5423?
You can fill out our help required form which you can use to request a quote for 09 30 006 5423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.