Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.25
Accessory Type | Fuse Module |
---|---|
For Use With | Finder 39.30 39.31 39.80 39.81 39.61 39.60 39.91 & 39.90 Series Relay Interface Modules |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Output fuse module with LED | RS |
Fuse module with LED for sockets: 93.63, 93.66, 93.68, 93.69 and coupling components 39.iX, 39.6X, 39.8x and 39.9X for 230 VACThis text is machine translated. | Conrad |
Output fuse Module for 39 Series 110 - 240 V AC, with LED status indicator | Finder 093.63.8.230 | RS Americas |
Fuse Module W/ Led Indicator, 240V | Newark Electronics |
FUSE MODULE, INTERFACE RELAY MODULE | element14 |
Fuse Holder-Output fuse Module110-240VAC, w/ LED status indFor: 39 Series | Relay Specialties |
Where can I find additional details, specifications and documents for a 093638230?
Additional datasheets, footprints and schematics for 093638230 are listed on our Part Details page. You can also find images and similar parts to 093638230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 093638230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 093638230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 093638230 fall under?
The 093638230 is listed under Finder Parts.
Can I view similar or alternative parts?
You can view similar parts to 093638230 when available in the Finder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 093638230 you can contact the distributor directly for product support, shipping queries etc.
Is the 093638230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 093638230 have stock available?
Authorised distributors including RS, Conrad, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 093638230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 093638230 often in real-time on the comparison pages.
What if I can't find stock of 093638230?
You can fill out our help required form which you can use to request a quote for 093638230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.