Status: | Unknown |
---|---|
Series: | 39 Series |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.15
|
137
in stock
|
Buy Now | |
RS Americas
from US$1.88
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
12
in stock
|
Buy Now | |
element14
from US$2.12
|
12
in stock
|
Buy Now | |
Farnell
from US$3.99
|
12
in stock
|
Buy Now | |
Conrad
from US$5.84
|
8
in stock
|
Buy Now | |
Distrelec
from US$3.36
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$2.06
|
-
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | - |
Product Range | 39 Series |
SVHC | No SVHC (15-Jan-2019) |
Jumper link 16 way blue | RS |
Jumper link 16 way blue | Finder 093.16 | RS Americas |
Jumper, 16 Way, Blue | Newark Electronics |
JUMPER, 16 WAY, BLUE | element14 |
Jumper bar for connecting up to 16 sockets of 39 series coupler relays.This text is machine translated. | Conrad |
Finder 16-Way Jumper Link 93mm | Distrelec |
Jumper 16 Way (blue)For: 39 Series | Relay Specialties |
Where can I find additional details, specifications and documents for a 093.16?
Additional datasheets, footprints and schematics for 093.16 are listed on our Part Details page. You can also find images and similar parts to 093.16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 093.16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 093.16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 093.16 fall under?
The 093.16 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 093.16 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 093.16 you can contact the distributor directly for product support, shipping queries etc.
Is the 093.16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 093.16 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 093.16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 093.16 often in real-time on the comparison pages.
What if I can't find stock of 093.16?
You can fill out our help required form which you can use to request a quote for 093.16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.