Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
High Range Min | - |
---|---|
High Range Max | - |
Meter Display Type | - |
Accuracy % | - |
External Height | 29mm |
External Width | 67mm |
External Depth | 60mm |
Weight | 60g |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 093-1010?
Additional datasheets, footprints and schematics for 093-1010 are listed on our Part Details page. You can also find images and similar parts to 093-1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 093-1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 093-1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 093-1010 fall under?
The 093-1010 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 093-1010 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 093-1010 you can contact the distributor directly for product support, shipping queries etc.
Is the 093-1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 093-1010 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 093-1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 093-1010 often in real-time on the comparison pages.
What if I can't find stock of 093-1010?
You can fill out our help required form which you can use to request a quote for 093-1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.