09232JE-12M-BA-F0 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 92MM 12VDC 43.79CFM 34.5DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.41

Distributor Stock
Logo for Farnell
Farnell
from US$18.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.24
-
Buy Now
Logo for element14
element14
from US$15.60
-
Buy Now
Logo for Sager
Sager
from US$13.41
-
Buy Now

Specifications

Supply Voltage 12VDC
Current Type DC
Fan Frame Size 92mm
External Depth 32mm
Noise Rating 34.5dB
Flow Rate - Imperial 43.79cu.ft/min
Flow Rate - Metric 1.24m³/min
Bearing Type Ball

Alternative Descriptions

Axial Fan, 92Mm, 12Vdc, 43.79Cfm, 34.5Db | Newark Electronics
DC Fans DC Axial Fan, 92x92x32mm, Refrigeration, 12VDC, 43.8CFM, Rib, Ball, Wire, IP22 | Sager
AXIAL FAN, 92MM, 12VDC, 43.79CFM, 34.5DB | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09232JE-12M-BA-F0?

Additional datasheets, footprints and schematics for 09232JE-12M-BA-F0 are listed on our Part Details page. You can also find images and similar parts to 09232JE-12M-BA-F0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09232JE-12M-BA-F0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09232JE-12M-BA-F0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09232JE-12M-BA-F0 fall under?

The 09232JE-12M-BA-F0 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 09232JE-12M-BA-F0 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09232JE-12M-BA-F0 you can contact the distributor directly for product support, shipping queries etc.

Is the 09232JE-12M-BA-F0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09232JE-12M-BA-F0 have stock available?

Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 09232JE-12M-BA-F0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09232JE-12M-BA-F0 often in real-time on the comparison pages.

What if I can't find stock of 09232JE-12M-BA-F0?

You can fill out our help required form which you can use to request a quote for 09232JE-12M-BA-F0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay