Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.72
|
208
in stock
|
Buy Now | |
element14
from US$4.17
|
5,165
in stock
|
Buy Now | |
Farnell
from US$2.67
|
4,699
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
466
in stock
|
Buy Now | |
TTI Europe
from US$2.13
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.52
|
109
in stock
|
Buy Now | |
Heilind Electronics
from US$3.24
|
102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.24
|
30
in stock
|
Buy Now | |
RS Americas
from US$2.23
|
20
in stock
|
Buy Now | |
Distrelec
from US$3.06
|
14
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 48Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 2.96mm |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
PLUG, DIN41612, R/A, C/2, 48WAY | element14 |
Din 41612 Pcb Connector, Plug, 48 Way | Newark Electronics |
DIN-SIGNAL 2C048MS-1C1-2 | TTI Europe |
48 way DIN41612 1/2 C plug,r/a terminals | RS |
Socket | Transfer Multisort Elektronik |
DIN-SIGNAL 2C048MS-1C1-2 | Heilind Electronics |
Connector Plug, Wt 8.70 g, 48 Contacts, DIN 41612 Series | HARTING 09231486921 | RS Americas |
HARTING Multipole plug C/2 90° 48-p DIN 41612 | Distrelec |
Type 2C 48 Position 2.54mm Pitch Male DIN41612 Connector | Future Electronics |
DIN-Signal 2C048MS-1C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0923 148 6921?
Additional datasheets, footprints and schematics for 0923 148 6921 are listed on our Part Details page. You can also find images and similar parts to 0923 148 6921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0923 148 6921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0923 148 6921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0923 148 6921 fall under?
The 0923 148 6921 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0923 148 6921 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0923 148 6921 you can contact the distributor directly for product support, shipping queries etc.
Is the 0923 148 6921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0923 148 6921 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and RS have stock available or on a lead time for 0923 148 6921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0923 148 6921 often in real-time on the comparison pages.
What if I can't find stock of 0923 148 6921?
You can fill out our help required form which you can use to request a quote for 0923 148 6921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.