Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.89
No. of Contacts | 48Contacts |
---|---|
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
RoHS Compliant | Yes |
Backplane Connectors, Wt 7.66 g, 48 Contacts, DIN 41612 Series | HARTING 09230483217 | RS Americas |
DIN Signal Empty crimp housing | RS |
Din 41612 Pcb Connector, Receptacle, 48 Way | Newark Electronics |
DIN-SIGNAL 2C048FC-B | TTI Europe |
DIN-Signal 2C048FC-B | Boersig |
Where can I find additional details, specifications and documents for a 09230483217?
Additional datasheets, footprints and schematics for 09230483217 are listed on our Part Details page. You can also find images and similar parts to 09230483217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09230483217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09230483217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09230483217 fall under?
The 09230483217 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09230483217 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09230483217 you can contact the distributor directly for product support, shipping queries etc.
Is the 09230483217 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09230483217 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09230483217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09230483217 often in real-time on the comparison pages.
What if I can't find stock of 09230483217?
You can fill out our help required form which you can use to request a quote for 09230483217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.