Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.52
Product Range | - |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | - |
Contact Material | - |
Din 41612 Pcb Connector, Receptacle, 48 Way | Newark Electronics |
DIN 41612 PCB CONNECTOR, RECEPTACLE, 48 WAY | element14 |
Conn, Rect, DIN 41612, Crimp Housing only, For 48 contact, Female, Type C | HARTING 09230483214 | RS Americas |
48 Contact 2.54 mm DIN type 2C/2R Female Cable to Board Connector | Future Electronics |
DIN-SIGNAL 2C048FC-B | TTI Europe |
DIN-Signal 2C048FC-B | Boersig |
Where can I find additional details, specifications and documents for a 09230483214?
Additional datasheets, footprints and schematics for 09230483214 are listed on our Part Details page. You can also find images and similar parts to 09230483214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09230483214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09230483214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09230483214 fall under?
The 09230483214 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09230483214 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09230483214 you can contact the distributor directly for product support, shipping queries etc.
Is the 09230483214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09230483214 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 09230483214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09230483214 often in real-time on the comparison pages.
What if I can't find stock of 09230483214?
You can fill out our help required form which you can use to request a quote for 09230483214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.