Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | 330mm |
Lead Length | - |
Wristband Colour | White |
Ground Terminals | Snap |
Product Range | - |
WRIST STRAP, ADJUSTABLE, WHITE | element14 |
Where can I find additional details, specifications and documents for a 09213?
Additional datasheets, footprints and schematics for 09213 are listed on our Part Details page. You can also find images and similar parts to 09213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09213 fall under?
The 09213 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 09213 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09213 you can contact the distributor directly for product support, shipping queries etc.
Is the 09213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09213 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 09213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09213 often in real-time on the comparison pages.
What if I can't find stock of 09213?
You can fill out our help required form which you can use to request a quote for 09213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.