Status: | Unknown |
---|---|
Series: | Han A Series |
RoHS: | Unknown |
Prices starting from US$25.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.86
|
12
in stock
|
Buy Now | |
RS Americas
from US$32.97
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$35.76
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.11
|
1
in stock
|
Buy Now | |
Conrad
from US$35.85
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
1
in stock
|
Buy Now | |
element14
from US$33.20
|
-
|
Buy Now | |
TTI Europe
from US$35.04
|
-
|
Buy Now | |
Farnell
from US$38.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Protection Cover |
---|---|
For Use With | Harting Han A Series Heavy Duty Connectors |
Connector Body Material | Metal Body |
Product Range | Han A Series |
SVHC | No SVHC (15-Jan-2018) |
Han 16A-AK-LB cover with lanyard | RS |
Han A Protect Cover Die Cast for Hood PG | HARTING 09200165423 | RS Americas |
Protection Cover, Polycarbonate | Newark Electronics |
Protection cover | Transfer Multisort Elektronik |
Additional technical information: Material locking: Stainless steel, polycarbonateNet weight: 83.8 gSize: 16 AType of locking: Longitudinal braceSurface Housing: Powder-coatedHousing series: Han AMaterial flammability class according to UL 94 (locking bracket): V-0 | Conrad |
09200165423 Harting Schutzkappe 16A Metall mit 1 Bügel für Oberteil Verliersicherung mit großer Schlaufe | Stecker Express |
PROTECTION COVER W/CORD, 16A, METAL | element14 |
HAN 16A-AK-LB | TTI Europe |
Han 16A-AK-LB (Schnur fuer Pg16) | Boersig |
Where can I find additional details, specifications and documents for a 09200165423?
Additional datasheets, footprints and schematics for 09200165423 are listed on our Part Details page. You can also find images and similar parts to 09200165423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09200165423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09200165423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09200165423 fall under?
The 09200165423 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09200165423 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09200165423 you can contact the distributor directly for product support, shipping queries etc.
Is the 09200165423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09200165423 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 09200165423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09200165423 often in real-time on the comparison pages.
What if I can't find stock of 09200165423?
You can fill out our help required form which you can use to request a quote for 09200165423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.