Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.48
|
36
in stock
|
Buy Now | |
RS Americas
from US$28.54
|
71
in stock
|
Buy Now | |
Distrelec
from US$31.08
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$28.68
|
6
in stock
|
Buy Now | |
element14
from US$30.31
|
6
in stock
|
Buy Now | |
Farnell
from US$30.36
|
6
in stock
|
Buy Now | |
Conrad
from US$29.70
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.11
|
4
in stock
|
Buy Now | |
Stecker Express
-
|
18
in stock
|
Buy Now | |
Carlton-Bates
from US$32.16
|
-
|
Buy Now | |
TTI Europe
from US$24.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Surface Mounting Housing |
---|---|
For Use With | Standard Han Connectors |
Connector Shell Size | 16A |
Cable Exit Angle | - |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Powder Coated RAL 7037 Grey |
Material | Zinc Alloy |
Range | 16A |
Panel Mount, 16A, 1x Pg 16, Single Lever, IP65, Aluminium die-cast, Han A Series | HARTING 09200160251 | RS Americas |
Low type surface housing,1xPG16 size 16A | RS |
HARTING Socket housing, 16A | Distrelec |
Closed Flange Housing, Size 16A, Metal, 1 Lever | Newark Electronics |
CLOSED FLANGE HOUSING, SIZE 16A, METAL, 1 LEVER | element14 |
Socket housing for series 16 A for industrial applications. Available in metal (aluminium die casting).This text is machine translated. | Conrad |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
09200160251 Harting Han 16A Sockelgehäuse hoch, 1xPG16 seitlicher Kabelabgang, mit 1 Längsbügel | Stecker Express |
Single Lever Surface Mount Base A16 | Carlton-Bates |
HAN 16 A-ASG1-LB-16 | TTI Europe |
Han 16 A-asg1-LB-16 | Boersig |
Where can I find additional details, specifications and documents for a 0920 016 0251?
Additional datasheets, footprints and schematics for 0920 016 0251 are listed on our Part Details page. You can also find images and similar parts to 0920 016 0251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0920 016 0251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0920 016 0251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0920 016 0251 fall under?
The 0920 016 0251 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0920 016 0251 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0920 016 0251 you can contact the distributor directly for product support, shipping queries etc.
Is the 0920 016 0251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0920 016 0251 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 0920 016 0251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0920 016 0251 often in real-time on the comparison pages.
What if I can't find stock of 0920 016 0251?
You can fill out our help required form which you can use to request a quote for 0920 016 0251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.