Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.84
|
106
in stock
|
Buy Now | |
RS Americas
from US$13.15
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$14.60
|
82
in stock
|
Buy Now | |
element14
from US$18.13
|
79
in stock
|
Buy Now | |
Farnell
from US$15.67
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.41
|
43
in stock
|
Buy Now | |
Distrelec
from US$18.61
|
32
in stock
|
Buy Now | |
Conrad
from US$17.19
|
22
in stock
|
Buy Now | |
Stecker Express
-
|
82
in stock
|
Buy Now | |
Future Electronics
from US$13.95
|
-
|
Buy Now | |
Carlton-Bates
from US$21.74
|
-
|
Buy Now | |
TTI Europe
from US$13.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Housing |
---|---|
For Use With | Standard Han Connectors |
Connector Shell Size | 10A |
Cable Exit Angle | - |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Colour | Silver |
Fixing Centres LxW | 70x17.5 |
Fixing Hole Diameter | 3.4mm |
Material | Die-cast Light Alloy Silver Hammer Finish |
Range | 10A |
Bulkhead, 10A, Housing, Single Lever, IP65, Aluminium die-cast, Han B Series | HARTING 09200100301 | RS Americas |
Han(R) panel mount housing,Size 10A | RS |
Bulkhead Housing, Size 10A, Metal | Newark Electronics |
BULKHEAD HOUSING, SIZE 10A, METAL | element14 |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
HARTING Attachable housing, 10A | Distrelec |
Casing for 10 A series for industrial applications Available in metal (Aluminium casing) | Conrad |
09200100301 Harting Han 10A Anbaugehäuse mit 1 Längsbügel | Stecker Express |
Han A Series Size 10A Low Construction Top Entry Bulkhead Mounting Metal Housing | Future Electronics |
Single Lever Panel Mount Base A10 | Carlton-Bates |
EMBASE A VERROU | TTI Europe |
Han 10 A-agg-LB | Boersig |
Where can I find additional details, specifications and documents for a 0920 010 0301?
Additional datasheets, footprints and schematics for 0920 010 0301 are listed on our Part Details page. You can also find images and similar parts to 0920 010 0301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0920 010 0301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0920 010 0301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0920 010 0301 fall under?
The 0920 010 0301 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0920 010 0301 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0920 010 0301 you can contact the distributor directly for product support, shipping queries etc.
Is the 0920 010 0301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0920 010 0301 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0920 010 0301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0920 010 0301 often in real-time on the comparison pages.
What if I can't find stock of 0920 010 0301?
You can fill out our help required form which you can use to request a quote for 0920 010 0301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.