Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.08
|
69
in stock
|
Buy Now | |
RS Americas
from US$11.82
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$13.26
|
47
in stock
|
Buy Now | |
element14
from US$19.08
|
47
in stock
|
Buy Now | |
Farnell
from US$14.04
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.64
|
24
in stock
|
Buy Now | |
Conrad
from US$12.84
|
3
in stock
|
Buy Now | |
Stecker Express
-
|
77
in stock
|
Buy Now | |
Boersig
-
|
51
in stock
|
Buy Now | |
Distrelec
from US$15.67
|
-
|
Buy Now | |
TTI Europe
from US$12.25
|
-
|
Buy Now |
Accessory Type | Protection Cover |
---|---|
For Use With | Standard Hoods/Housings |
Connector Body Material | Metal Body |
Product Range | - |
Connector Shell Size | 3A |
Connector Power Heavy Duty PROTECTION COVER MTL HAN 3A 1 LEVER LCK, Han A Series | HARTING 09200035422 | RS Americas |
HAN 3A Protect Cover Die Cast for Hood | RS |
Protection Cover, Metal | Newark Electronics |
PROTECTION COVER, METAL | element14 |
Protection cover | Transfer Multisort Elektronik |
Factory colour: Light grey | Conrad |
09200035422 Harting Schutzkappe 3A Metall mit 1 Bügel für Oberteil Verliersicherung mit großer Schlaufe | Stecker Express |
Han 3A-AK-QB | Boersig |
HARTING Covering cap | Distrelec |
COUVERCLE POUR CAPOT HAN 3 A | TTI Europe |
Where can I find additional details, specifications and documents for a 09200035422?
Additional datasheets, footprints and schematics for 09200035422 are listed on our Part Details page. You can also find images and similar parts to 09200035422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09200035422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09200035422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09200035422 fall under?
The 09200035422 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09200035422 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09200035422 you can contact the distributor directly for product support, shipping queries etc.
Is the 09200035422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09200035422 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09200035422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09200035422 often in real-time on the comparison pages.
What if I can't find stock of 09200035422?
You can fill out our help required form which you can use to request a quote for 09200035422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.