Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.78
|
223
in stock
|
Buy Now | |
RS Americas
from US$3.50
|
706
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.83
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
97
in stock
|
Buy Now | |
element14
from US$4.99
|
97
in stock
|
Buy Now | |
Farnell
from US$3.87
|
97
in stock
|
Buy Now | |
Distrelec
from US$5.37
|
90
in stock
|
Buy Now | |
Conrad
from US$5.13
|
52
in stock
|
Buy Now | |
Heilind Electronics
from US$5.02
|
39
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.02
|
9
in stock
|
Buy Now | |
Stecker Express
-
|
96
in stock
|
Buy Now | |
Future Electronics
from US$3.70
|
-
|
Buy Now | |
Carlton-Bates
from US$4.06
|
-
|
Buy Now | |
TTI Europe
from US$3.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Hood |
---|---|
For Use With | Standard Han Connectors |
Connector Shell Size | 3A |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Colour | RAL 7032 |
External Depth | 26.5mm |
External Length / Height | 60mm |
External Width | 26.5mm |
Height | 60mm |
Material | Thermoplastic Shockproof Resin |
Range | 3A |
Thread Size | PG11 |
Hood Plastic 1 Peg for 1 Lever Lock 35mm 60mm Han 3 Pg 11 Gray | HARTING 09200030420 | RS Americas |
Han top entry plastic hood,PG11 size 3A | RS |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Top Entry Hood, Size 3A, Plastic | Newark Electronics |
TOP ENTRY HOOD, SIZE 3A, PLASTIC | element14 |
HARTING Plug housing, Han 3 A plast. | Distrelec |
Sleeve housing for series 3 A for industrial applications. Available in metal (zinc diecast) with metal handle, in plastic with plastic handle and with electrically conductive surface for increased EMC requirements.This text is machine translated. | Conrad |
HAN 3A-GG-11 | Heilind Electronics |
09200030420 Harting Han 3A Tüllengehäuse ohne eingeklebte Dichtung, 1xPG11 gerader Kabelabgang, für 1 Bügel (am Unterteil) | Stecker Express |
Han A Hood Top Entry 2 Pegs PG 11 Grey | Future Electronics |
Single Lever Standard Insert Hood A3 | Carlton-Bates |
HAN A HOOD TOP ENTRY 2 PEGS PG | TTI Europe |
Han 3A-gg-11 | Boersig |
Where can I find additional details, specifications and documents for a 0920 003 0420?
Additional datasheets, footprints and schematics for 0920 003 0420 are listed on our Part Details page. You can also find images and similar parts to 0920 003 0420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0920 003 0420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0920 003 0420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0920 003 0420 fall under?
The 0920 003 0420 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0920 003 0420 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0920 003 0420 you can contact the distributor directly for product support, shipping queries etc.
Is the 0920 003 0420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0920 003 0420 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 0920 003 0420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0920 003 0420 often in real-time on the comparison pages.
What if I can't find stock of 0920 003 0420?
You can fill out our help required form which you can use to request a quote for 0920 003 0420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.