Status: | Unknown |
---|---|
Series: | Han A Series |
RoHS: | Unknown |
Prices starting from US$7.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.26
|
2,530
in stock
|
Buy Now | |
Distrelec
from US$9.31
|
4,948
in stock
|
Buy Now | |
Newark Electronics
from US$8.00
|
1,710
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.49
|
1,643
in stock
|
Buy Now | |
Heilind Electronics
from US$12.22
|
1,414
in stock
|
Buy Now | |
element14
from US$12.40
|
1,111
in stock
|
Buy Now | |
Farnell
from US$8.48
|
1,111
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.22
|
330
in stock
|
Buy Now | |
TTI Europe
from US$7.62
|
310
in stock
|
Buy Now | |
RS Americas
from US$8.42
|
232
in stock
|
Buy Now | |
Rapid Electronics
from US$11.33
|
95
in stock
|
Buy Now | |
Conrad
from US$11.15
|
78
in stock
|
Buy Now | |
Powell Electronics
from US$7.64
|
41
in stock
|
Buy Now | |
Carlton-Bates
from US$12.11
|
4
in stock
|
Buy Now | |
Stecker Express
-
|
1,941
in stock
|
Buy Now | |
Boersig
-
|
52
in stock
|
Buy Now | |
Future Electronics
from US$9.00
|
-
|
Buy Now |
Product Range | Han A Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 4 Contacts, 4Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Han 3A Housings and Hoods |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating | 230V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
HARTING Pin insert, Han A 3p+E, 3 Poles, Screw, Plug | Distrelec |
Han(R) A 3P+E pin insert,10A 230/400V | RS |
Rectangular Han Insert, Plug, 3Way Screw | Newark Electronics |
Connector: HDC | Transfer Multisort Elektronik |
HAN 3A-STI | Heilind Electronics |
RECTANGULAR HAN INSERT, PLUG, 3WAY SCREW | element14 |
HAN 3A M INSERT SCREW | TTI Europe |
Rectangular Plug Insert, 3+PE, 16-18AWG, Screw, 600V, 10A, Han A Series | HARTING 09200032611 | RS Americas |
Harting 09 20 003 2611 Han® 3 A Insert Male Screw Terminal | Rapid Electronics |
Connectors for high environmental requirements | Conrad |
Screw Male Insert 3P 10A 400V | Carlton-Bates |
09200032611 Harting Han 3A Stifteinsatz (M) Schraubanschluss, 3-polig+PE | Stecker Express |
Han 3A-STI | Boersig |
Heavy Duty Power Connectors HAN A 3 Ground Position Male Screw | Future Electronics |
Where can I find additional details, specifications and documents for a 0920 003 2611?
Additional datasheets, footprints and schematics for 0920 003 2611 are listed on our Part Details page. You can also find images and similar parts to 0920 003 2611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0920 003 2611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0920 003 2611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0920 003 2611 fall under?
The 0920 003 2611 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 0920 003 2611 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0920 003 2611 you can contact the distributor directly for product support, shipping queries etc.
Is the 0920 003 2611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0920 003 2611 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 0920 003 2611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0920 003 2611 often in real-time on the comparison pages.
What if I can't find stock of 0920 003 2611?
You can fill out our help required form which you can use to request a quote for 0920 003 2611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.