Status: | Unknown |
---|---|
Series: | SEK 19 Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
53
in stock
|
Buy Now | |
element14
from US$2.28
|
53
in stock
|
Buy Now | |
Farnell
from US$1.71
|
53
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | SEK 19 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector, Header, 16Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM | element14 |
16way straight lowprofile male header,1A | RS |
Connector Header Through Hole 16 position 0.100 (2.54mm)" | Future Electronics |
Connector, Wt 2.14 g, 16 Contacts, SEK Low-profile Series | HARTING 09195166324 | RS Americas |
SEK-19 SV HT MA LP STR29 | TTI Europe |
SEK-19 SV HT MA LP STR29 16P PL2 | Boersig |
Where can I find additional details, specifications and documents for a 09195166324?
Additional datasheets, footprints and schematics for 09195166324 are listed on our Part Details page. You can also find images and similar parts to 09195166324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09195166324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09195166324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09195166324 fall under?
The 09195166324 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09195166324 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09195166324 you can contact the distributor directly for product support, shipping queries etc.
Is the 09195166324 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09195166324 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 09195166324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09195166324 often in real-time on the comparison pages.
What if I can't find stock of 09195166324?
You can fill out our help required form which you can use to request a quote for 09195166324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.