Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$3.26
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Cut Thickness for PCBs Max | 2.4mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 0.9mm |
Termination Method | Solder |
Voltage Rating V DC | 350V |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Working Voltage | 350V |
HEADER, STRAIGHT, L/LATCH, 64WAY | Farnell |
Wire-To-Board Connector, Long Latch, Sek 18 Series, Through Hole, Plug, 64, 2.54 Mm Rohs Compliant: Yes |Harting 09 18 564 7904 | Newark Electronics |
Connector SEK-18 solder 64-way | RS |
SEK Series,2.54mm Pitch 64 Way 2 Row Straight PCB Header, Solder Term,1A | HARTING 09185647904 | RS Americas |
HE10 MALE DROIT 64CTS | TTI Europe |
SEK-18 SV MA STD STR29 RLG 64P PL3 | Boersig |
Where can I find additional details, specifications and documents for a 09 18 564 7904?
Additional datasheets, footprints and schematics for 09 18 564 7904 are listed on our Part Details page. You can also find images and similar parts to 09 18 564 7904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 564 7904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 564 7904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 564 7904 fall under?
The 09 18 564 7904 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 564 7904 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 564 7904 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 564 7904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 564 7904 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for 09 18 564 7904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 564 7904 often in real-time on the comparison pages.
What if I can't find stock of 09 18 564 7904?
You can fill out our help required form which you can use to request a quote for 09 18 564 7904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.