Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
SEK Series,2.54mm Pitch 64 Way 2 Row Straight PCB Header, Solder Term,1A | HARTING 09185646902 | RS Americas |
Connector SEK-18 solder 64-way | RS |
Connector, Header, 64Pos, 2Row, 2.54Mm | Newark Electronics |
SEK-18 SV MA STD STR45 RLG 64P | TTI Europe |
SEK-18 SV MA STD STR45 RLG 64P PL2 | Boersig |
Where can I find additional details, specifications and documents for a 09185646902?
Additional datasheets, footprints and schematics for 09185646902 are listed on our Part Details page. You can also find images and similar parts to 09185646902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185646902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185646902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185646902 fall under?
The 09185646902 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185646902 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185646902 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185646902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185646902 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 09185646902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185646902 often in real-time on the comparison pages.
What if I can't find stock of 09185646902?
You can fill out our help required form which you can use to request a quote for 09185646902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.