Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.45
|
191
in stock
|
Buy Now | |
element14
from US$5.77
|
322
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
258
in stock
|
Buy Now | |
Heilind Electronics
from US$5.05
|
150
in stock
|
Buy Now | |
Farnell
from US$4.96
|
64
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.05
|
50
in stock
|
Buy Now | |
RS Americas
from US$3.88
|
25
in stock
|
Buy Now | |
Distrelec
from US$6.61
|
-
|
Buy Now | |
TTI Europe
from US$3.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Product Range | SEK 18 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Pitch Spacing:2.54mm | element14 |
Wire-Board Connector, Female, 64 Position, 2.54Mm | Newark Electronics |
64 way bump skt w/strain relief,1A | RS |
SEK-18 SV FE TYPA ZGL 64P | Heilind Electronics |
CONNECTOR, RECEPTACLEACLE, 2.54MM, 64WAY | Farnell |
Right Angle Cable Mount IDC Connector Socket, 64 Way, 2 Row, 2.54mm Pitch | HARTING 09185646813 | RS Americas |
HARTING Multipole socket DIN 41651, 64Contacts | Distrelec |
SEK-18 SV FE TYPA ZGL 64P PL2 | TTI Europe |
Where can I find additional details, specifications and documents for a 09185646813?
Additional datasheets, footprints and schematics for 09185646813 are listed on our Part Details page. You can also find images and similar parts to 09185646813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185646813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185646813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185646813 fall under?
The 09185646813 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185646813 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185646813 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185646813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185646813 have stock available?
Authorised distributors including element14, Newark Electronics, RS, Heilind Electronics and Farnell have stock available or on a lead time for 09185646813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185646813 often in real-time on the comparison pages.
What if I can't find stock of 09185646813?
You can fill out our help required form which you can use to request a quote for 09185646813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.