Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.86
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$5.84
|
47
in stock
|
Buy Now | |
element14
from US$5.46
|
47
in stock
|
Buy Now | |
Farnell
from US$5.38
|
47
in stock
|
Buy Now | |
Distrelec
from US$5.04
|
20
in stock
|
Buy Now | |
RS Americas
from US$3.73
|
-
|
Buy Now | |
TTI Europe
from US$3.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector, Header, 64Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 64POS, 2ROW, 2.54MM | element14 |
HARTING Pin header DIN 41651, 64Contacts | Distrelec |
IDC connector straight solder 64-pin M | RS |
Connector, Wt 7.30 g, 64 Contacts, SEK Low-profile Series | HARTING 09185646324 | RS Americas |
SEK-18 SV MA LP STR29 64P PL2 | TTI Europe |
Where can I find additional details, specifications and documents for a 09185646324?
Additional datasheets, footprints and schematics for 09185646324 are listed on our Part Details page. You can also find images and similar parts to 09185646324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185646324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185646324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185646324 fall under?
The 09185646324 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185646324 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185646324 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185646324 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185646324 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 09185646324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185646324 often in real-time on the comparison pages.
What if I can't find stock of 09185646324?
You can fill out our help required form which you can use to request a quote for 09185646324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.