Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.76
|
57
in stock
|
Buy Now | |
Future Electronics
from US$3.04
|
150
in stock
|
Buy Now | |
element14
from US$4.70
|
34
in stock
|
Buy Now | |
Farnell
from US$3.36
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
28
in stock
|
Buy Now | |
RS Americas
from US$2.87
|
-
|
Buy Now | |
TTI Europe
from US$2.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Contact Current Rating | 1A |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
Cut Thickness for PCBs Max | 2.4mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 200 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 0.9mm |
Polarisation Type | Bump or Clip |
Termination Method | Solder |
Voltage Rating V DC | 350V |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Working Voltage | 350V |
SEK Series 50 Position 2.54 mm Dual Row Through Hole Header | Future Electronics |
50 way angled male side latch header,1A | RS |
HEADER, RIGHT ANGLE, 50WAY | element14 |
Connector, Header, 50Pos, 2Row, 2.54Mm | Newark Electronics |
Connector, Wt 19.2 g, 50 Contacts, SEK Standard Series | HARTING 09185506903 | RS Americas |
SEK-18 SV MA STD ANG29 RLG | TTI Europe |
SEK-18 SV MA STD ANG29 RLG 50P PL2 | Boersig |
Where can I find additional details, specifications and documents for a 09 18 550 6903?
Additional datasheets, footprints and schematics for 09 18 550 6903 are listed on our Part Details page. You can also find images and similar parts to 09 18 550 6903 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 550 6903 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 550 6903 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 550 6903 fall under?
The 09 18 550 6903 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 550 6903 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 550 6903 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 550 6903 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 550 6903 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 09 18 550 6903.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 550 6903 often in real-time on the comparison pages.
What if I can't find stock of 09 18 550 6903?
You can fill out our help required form which you can use to request a quote for 09 18 550 6903 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.