Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$2.21
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
IDC connector 40-pin straight M | RS |
Connector, Header, 40Pos, 2Row, 2.54Mm | Newark Electronics |
40 Positions Header Connector 0.100 (2.54mm) Through Hole" | Future Electronics |
Connector, Wt 9.3 g, 40 Contacts, SEK Standard Series | HARTING 09185406914 | RS Americas |
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM | element14 |
SEK-18 SV MA STD STR29 RKZ 40P | TTI Europe |
SEK-18 SV MA STD STR29 RKZ 40P PL2 | Boersig |
Where can I find additional details, specifications and documents for a 09185406914?
Additional datasheets, footprints and schematics for 09185406914 are listed on our Part Details page. You can also find images and similar parts to 09185406914 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185406914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185406914 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185406914 fall under?
The 09185406914 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185406914 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185406914 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185406914 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185406914 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 09185406914.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185406914 often in real-time on the comparison pages.
What if I can't find stock of 09185406914?
You can fill out our help required form which you can use to request a quote for 09185406914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.