Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
400
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
40
in stock
|
Buy Now | |
Boersig
-
|
2,047
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now |
Accessory Type | Strain Relief Clamp |
---|---|
For Use With | Female Connectors |
No. of Positions | 20Ways |
Strain Relief Material | Thermoplastic |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Strain relief clamp 20-pin F | RS |
SEK-18 ACC.STRAIN RELIEF CLAMP | TTI Europe |
Cable clamp | Transfer Multisort Elektronik |
SEK-18 ACC.STRAIN RELIEF CLAMP FE 20P | Boersig |
Strain Relief, Strain Relief Clamp, Female Connectors, 20 Rohs Compliant: Yes |Harting 09 18 520 9002 | Newark Electronics |
20 Way Strain Relief Clip for use with Female Connector | HARTING 09185209002 | RS Americas |
STRAIN RELIEF, 20WAY | element14 |
Where can I find additional details, specifications and documents for a 09 18 520 9002?
Additional datasheets, footprints and schematics for 09 18 520 9002 are listed on our Part Details page. You can also find images and similar parts to 09 18 520 9002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 520 9002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 520 9002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 520 9002 fall under?
The 09 18 520 9002 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 18 520 9002 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 520 9002 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 520 9002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 520 9002 have stock available?
Authorised distributors including RS, TTI Europe, Transfer Multisort Elektronik, Boersig and Newark Electronics have stock available or on a lead time for 09 18 520 9002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 520 9002 often in real-time on the comparison pages.
What if I can't find stock of 09 18 520 9002?
You can fill out our help required form which you can use to request a quote for 09 18 520 9002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.