Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
236
in stock
|
Buy Now | |
element14
from US$2.52
|
236
in stock
|
Buy Now | |
Farnell
from US$1.69
|
236
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.56
|
124
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
TTI Europe
from US$1.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Contact Current Rating | 1A |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
Cut Thickness for PCBs Max | 2.4mm |
External Depth | 9.2mm |
External Length / Height | 8.9mm |
External Width | 33mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 200 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 0.9mm |
Polarisation Type | Bump |
Termination Method | Solder |
Voltage Rating V DC | 350V |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Working Voltage | 350V |
Wire-To-Board Connector, Right Angle, Sek 18 Series, Through Hole, Plug, 20, 2.54 Mm Rohs Compliant: Yes |Harting 09 18 520 6323 | Newark Electronics |
HEADER, RIGHT ANGLE, 20WAY | element14 |
Socket | Transfer Multisort Elektronik |
IDC connector angled solder 20-pin M | RS |
Connector Header Through Hole, Right Angle 20 position 0.100 (2.54mm)" | Future Electronics |
SEK 18 Series,2.54mm Pitch 20 Way 2 Row Right Angle PCB Header, Solder Term,1A | HARTING 09185206323 | RS Americas |
HE10 MALE COUDE 20CTS, 2, | TTI Europe |
SEK-18 SV MA LP ANG29 20P PL2 | Boersig |
Where can I find additional details, specifications and documents for a 09 18 520 6323?
Additional datasheets, footprints and schematics for 09 18 520 6323 are listed on our Part Details page. You can also find images and similar parts to 09 18 520 6323 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 520 6323 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 520 6323 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 520 6323 fall under?
The 09 18 520 6323 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 520 6323 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 520 6323 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 520 6323 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 520 6323 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 09 18 520 6323.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 520 6323 often in real-time on the comparison pages.
What if I can't find stock of 09 18 520 6323?
You can fill out our help required form which you can use to request a quote for 09 18 520 6323 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.