Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
97
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
441
in stock
|
Buy Now | |
element14
from US$1.95
|
441
in stock
|
Buy Now | |
Farnell
from US$1.42
|
441
in stock
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
TTI Europe
from US$1.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Cut Thickness for PCBs Max | 2.4mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating V DC | 350V |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Working Voltage | 350V |
Connector Header Through Hole 16 position 0.100 (2.54mm)" | Future Electronics |
Wire-To-Board Connector, Short Latch, Sek 18 Series, Through Hole, Header, 16, 2.54 Mm Rohs Compliant: Yes |Harting 09 18 516 7914 | Newark Electronics |
HEADER, STRAIGHT, S/LATCH, 16WAY | element14 |
Connector SEK-18 solder 16-way | RS |
SEK Series,2.54mm Pitch 16 Way 2 Row Straight PCB Header, Solder Term,1A | HARTING 09185167914 | RS Americas |
SEK-18 SV MA STD STR29 RKZ 16P | TTI Europe |
SEK-18 SV MA STD STR29 RKZ 16P PL3 | Boersig |
Where can I find additional details, specifications and documents for a 09 18 516 7914?
Additional datasheets, footprints and schematics for 09 18 516 7914 are listed on our Part Details page. You can also find images and similar parts to 09 18 516 7914 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 516 7914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 516 7914 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 516 7914 fall under?
The 09 18 516 7914 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 516 7914 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 516 7914 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 516 7914 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 516 7914 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 09 18 516 7914.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 516 7914 often in real-time on the comparison pages.
What if I can't find stock of 09 18 516 7914?
You can fill out our help required form which you can use to request a quote for 09 18 516 7914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.