Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Accessory Type | Strain Relief Clamp |
---|---|
For Use With | Female Connectors |
No. of Positions | 14Ways |
Strain Relief Material | Thermoplastic |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory, Strain Relief, Strain Relief Clamp, 14, 3.9 mm, Metal, 22.4 mm | HARTING 09185149002 | RS Americas |
Strain Relief, Strain Relief Clamp, Female Connectors, 14 Rohs Compliant: Yes |Harting 09 18 514 9002 | Newark Electronics |
STRAIN RELIEF, 14WAY | element14 |
SEK-18 ACC.STRAIN RELIEF CLAMP FE 14P | Boersig |
SEK-18 ACC.STRAIN RELIEF | TTI Europe |
Where can I find additional details, specifications and documents for a 09 18 514 9002?
Additional datasheets, footprints and schematics for 09 18 514 9002 are listed on our Part Details page. You can also find images and similar parts to 09 18 514 9002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 514 9002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 514 9002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 514 9002 fall under?
The 09 18 514 9002 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 18 514 9002 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 514 9002 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 514 9002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 514 9002 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 09 18 514 9002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 514 9002 often in real-time on the comparison pages.
What if I can't find stock of 09 18 514 9002?
You can fill out our help required form which you can use to request a quote for 09 18 514 9002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.