Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
250
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
361
in stock
|
Buy Now | |
element14
from US$0.30
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
200
in stock
|
Buy Now | |
Farnell
from US$0.19
|
200
in stock
|
Buy Now | |
Boersig
-
|
15,830
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now |
Accessory Type | Strain Relief Clamp |
---|---|
For Use With | Female Connectors |
No. of Positions | 10Ways |
Strain Relief Material | Thermoplastic |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SEK-18 ACC.STRAIN RELIEF CLAMP | TTI Europe |
Cable clamp | Transfer Multisort Elektronik |
STRAIN RELIEF, 10WAY | element14 |
Strain relief clamp 10-pin F | RS |
Strain Relief, Strain Relief Clamp, Female Connectors, 10, Thermoplastic Rohs Compliant: Yes |Harting 09 18 510 9002 | Newark Electronics |
SEK-18 ACC.STRAIN RELIEF CLAMP FE 10P | Boersig |
HEADER | Future Electronics |
10 Way Strain Relief Clip for use with Female Connector | HARTING 09185109002 | RS Americas |
Where can I find additional details, specifications and documents for a 09 18 510 9002?
Additional datasheets, footprints and schematics for 09 18 510 9002 are listed on our Part Details page. You can also find images and similar parts to 09 18 510 9002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 510 9002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 510 9002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 510 9002 fall under?
The 09 18 510 9002 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 18 510 9002 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 510 9002 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 510 9002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 510 9002 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, RS and Newark Electronics have stock available or on a lead time for 09 18 510 9002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 510 9002 often in real-time on the comparison pages.
What if I can't find stock of 09 18 510 9002?
You can fill out our help required form which you can use to request a quote for 09 18 510 9002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.