Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
21
in stock
|
Buy Now | |
element14
from US$1.40
|
1,924
in stock
|
Buy Now | |
Farnell
from US$0.87
|
1,924
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
1,037
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
7
in stock
|
Buy Now | |
Boersig
-
|
1,220
in stock
|
Buy Now | |
Sorelec
-
|
300
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Straight Solder Pin |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Working Voltage | 350V |
HEADER, STRAIGHT, 2.54MM, 10WAY | element14 |
Socket | Transfer Multisort Elektronik |
Connector SEK-18 LP solder 10-way m | RS |
Conn, Header, 10Pos, 2Row, 2.54Mm | Newark Electronics |
CONN HEADER 10POS T/H | Future Electronics |
SEK-18 SV MA LP STR29 10P PL3 | Boersig |
Connector, Wt 2 g, 10 Contacts, SEK Low-profile Series | HARTING 09185107324 | RS Americas |
Where can I find additional details, specifications and documents for a 09185107324?
Additional datasheets, footprints and schematics for 09185107324 are listed on our Part Details page. You can also find images and similar parts to 09185107324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185107324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185107324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185107324 fall under?
The 09185107324 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185107324 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185107324 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185107324 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185107324 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 09185107324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185107324 often in real-time on the comparison pages.
What if I can't find stock of 09185107324?
You can fill out our help required form which you can use to request a quote for 09185107324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.