Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Accessory Type | Strain Relief Clamp |
---|---|
For Use With | Harting SEK 18 Series Receptacle Connectors |
No. of Positions | 6Ways |
Strain Relief Material | - |
Product Range | SEK 18 Series |
SVHC | No SVHC (15-Jan-2018) |
Strain relief clamp 6-pin F | RS |
SEK-18 ACC.STRAIN RELIEF CLAMP FE 06P | Boersig |
Strain Relief Clamp, 6Pos, Rcpt Conn | Newark Electronics |
Accessory, Strain Relief, Strain Relief Clamp, 6, 3.9 mm, Metal, 12.2 mm | HARTING 09185069002 | RS Americas |
STRAIN RELIEF CLAMP, 6POS, RCPT CONN | element14 |
SEK-18 ACC.STRAIN RELIEF CLAMP | TTI Europe |
Where can I find additional details, specifications and documents for a 09185069002?
Additional datasheets, footprints and schematics for 09185069002 are listed on our Part Details page. You can also find images and similar parts to 09185069002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185069002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185069002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185069002 fall under?
The 09185069002 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09185069002 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185069002 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185069002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185069002 have stock available?
Authorised distributors including RS, Boersig, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09185069002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185069002 often in real-time on the comparison pages.
What if I can't find stock of 09185069002?
You can fill out our help required form which you can use to request a quote for 09185069002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.