Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
72
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
12,000
in stock
|
Buy Now | |
Boersig
-
|
15,854
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
element14
from US$1.43
|
-
|
Buy Now | |
Farnell
from US$0.91
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | SEK 18 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
SEK-18 SV FE TYPA 06P PL2 | TTI Europe |
IDC connector 6-pin F | RS |
Connector, Rcpt, 6Pos, 2Row, 2.54Mm | Newark Electronics |
6 Position 2.54mm Pitch Right Angle Cable Mount | Future Electronics |
Right Angle Cable Mount IDC Connector Socket, 6 Way, 2 Row, 2.54mm Pitch | HARTING 09185066803 | RS Americas |
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 09185066803?
Additional datasheets, footprints and schematics for 09185066803 are listed on our Part Details page. You can also find images and similar parts to 09185066803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185066803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185066803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185066803 fall under?
The 09185066803 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185066803 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185066803 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185066803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185066803 have stock available?
Authorised distributors including TTI Europe, RS, Boersig, Newark Electronics and Future Electronics have stock available or on a lead time for 09185066803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185066803 often in real-time on the comparison pages.
What if I can't find stock of 09185066803?
You can fill out our help required form which you can use to request a quote for 09185066803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.