Status: | Unknown |
---|---|
Series: | SEK Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | SEK Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Connector Flat Cable 2 x 3 Female 2.54 cm Centers 0.76 um Au Polarized | HARTING 09185065803 | RS Americas |
Connector 6 12.2 mm SEK 18 Female | RS |
Connector, Rcpt, 6Pos, 2Row, 2.54Mm | Newark Electronics |
93C6051 | element14 |
SEK-18 SV FE TYPA 06P PLS4 | TTI Europe |
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a 09185065803?
Additional datasheets, footprints and schematics for 09185065803 are listed on our Part Details page. You can also find images and similar parts to 09185065803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185065803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185065803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185065803 fall under?
The 09185065803 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185065803 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185065803 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185065803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185065803 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 09185065803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185065803 often in real-time on the comparison pages.
What if I can't find stock of 09185065803?
You can fill out our help required form which you can use to request a quote for 09185065803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.