Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
110
in stock
|
Buy Now | |
element14
from US$2.12
|
110
in stock
|
Buy Now | |
Farnell
from US$1.86
|
110
in stock
|
Buy Now | |
Conrad
from US$2.13
|
37
in stock
|
Buy Now | |
Boersig
-
|
734
in stock
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Distrelec
from US$1.24
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | Grey |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
External Depth | 6.1mm |
External Length / Height | 5.5mm |
External Width | 38.32mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 10Mohm |
Lead Length | 3.3mm |
Material | Thermoplastic Resin (PBT) |
Operating Temperature Max | +105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1mm |
Withstand Voltage | 1000V |
PCB connector solder 2 rows 26-pin | RS |
Wire-To-Board Connector, Transition, Sek 18 Series, Through Hole, Header, 26, 2.54 Mm Rohs Compliant: Yes |Harting 09 18 126 9622 | Newark Electronics |
CONNECTOR, IDC, TRANSITION, 26WAY | element14 |
Low profile 2-row, PCB-connector with 5.5 mm installation height. | Conrad |
SEK 2R 26P STD pre-assy cover W/O SR | Boersig |
26 Position Dual Row 2.54 mm Through Hole Ribbon Cable Connector | Future Electronics |
Through Hole IDC Connector Plug, 26 Way, 2 Row, 2.54mm Pitch | HARTING 09181269622 | RS Americas |
HARTING Flat cable connector, 26Contacts | Distrelec |
HE10 PCB 2 RANGEES 26CTS, | TTI Europe |
Where can I find additional details, specifications and documents for a 09 18 126 9622?
Additional datasheets, footprints and schematics for 09 18 126 9622 are listed on our Part Details page. You can also find images and similar parts to 09 18 126 9622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 126 9622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 126 9622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 126 9622 fall under?
The 09 18 126 9622 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 126 9622 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 126 9622 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 126 9622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 126 9622 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 09 18 126 9622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 126 9622 often in real-time on the comparison pages.
What if I can't find stock of 09 18 126 9622?
You can fill out our help required form which you can use to request a quote for 09 18 126 9622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.