Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
254
in stock
|
Buy Now | |
Conrad
from US$1.60
|
197
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
85
in stock
|
Buy Now | |
element14
from US$1.14
|
85
in stock
|
Buy Now | |
Farnell
from US$0.96
|
85
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
5
in stock
|
Buy Now | |
Boersig
-
|
7,088
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | Grey |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
External Depth | 6.1mm |
External Length / Height | 5.5mm |
External Width | 12.92mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 10Mohm |
Lead Length | 3.3mm |
Material | Thermoplastic Resin (PBT) |
Operating Temperature Max | +105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1mm |
Withstand Voltage | 1000V |
IDC transition | Transfer Multisort Elektronik |
Low profile 2-row, PCB-connector with 5.5 mm installation height. | Conrad |
Wire-To-Board Connector, Transition, Sek 18 Series, Through Hole, Header, 6, 2.54 Mm Rohs Compliant: Yes |Harting 09 18 106 9622 | Newark Electronics |
CONNECTOR, IDC, TRANSITION, 6WAY | element14 |
PCB connector solder 2 rows 6-pin | RS |
HARTING Flat cable connector, 6Contacts | Distrelec |
SEK 2R 6P STD pre-assy cover W/O SR | Boersig |
6 Position Ribbon Cable IDC Through Hole DIP Header Connector | Future Electronics |
Through Hole IDC Connector Plug, 6 Way, 2 Row, 2.54mm Pitch | HARTING 09181069622 | RS Americas |
HE10 PCB 2 RANGEES 06CTS, | TTI Europe |
Where can I find additional details, specifications and documents for a 09 18 106 9622?
Additional datasheets, footprints and schematics for 09 18 106 9622 are listed on our Part Details page. You can also find images and similar parts to 09 18 106 9622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 106 9622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 106 9622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 106 9622 fall under?
The 09 18 106 9622 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 106 9622 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 106 9622 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 106 9622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 106 9622 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 18 106 9622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 106 9622 often in real-time on the comparison pages.
What if I can't find stock of 09 18 106 9622?
You can fill out our help required form which you can use to request a quote for 09 18 106 9622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.