Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Accessory Type | Fixing Screw |
---|---|
For Use With | Harting 1.6mm PC Board SEK Series Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Screw Head Height | - |
Screw Length | - |
Product Range | SEK 18 Series |
SVHC | No SVHC (15-Jan-2018) |
Fixing screws for header | RS |
BEFEST.SCHR.BZ 2,9 X 6.5 / 1 VE=50 Stück | Boersig |
Fixing Screw, 1.6Mm Pc Board, Pk50 | Newark Electronics |
Fixing Screws, Wt 25.58 g, SEK Series | HARTING 09180009906 | RS Americas |
FIXING SCREW, 1.6MM PC BOARD, PK50 | element14 |
SEK-18 FIXING SCREWS | TTI Europe |
Where can I find additional details, specifications and documents for a 09180009906?
Additional datasheets, footprints and schematics for 09180009906 are listed on our Part Details page. You can also find images and similar parts to 09180009906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09180009906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09180009906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09180009906 fall under?
The 09180009906 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09180009906 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09180009906 you can contact the distributor directly for product support, shipping queries etc.
Is the 09180009906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09180009906 have stock available?
Authorised distributors including RS, Boersig, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09180009906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09180009906 often in real-time on the comparison pages.
What if I can't find stock of 09180009906?
You can fill out our help required form which you can use to request a quote for 09180009906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.