Status: | Unknown |
---|---|
Series: | SEK 17 Series |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.27
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
297
in stock
|
Buy Now | |
element14
from US$4.24
|
297
in stock
|
Buy Now | |
Farnell
from US$3.55
|
297
in stock
|
Buy Now | |
Boersig
-
|
12
in stock
|
Buy Now | |
Future Electronics
from US$4.23
|
-
|
Buy Now | |
RS Americas
from US$3.20
|
-
|
Buy Now | |
TTI Europe
from US$4.12
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | SEK 17 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1A |
Contact Termination | Through Hole Vertical |
External Length / Height | 5.4mm |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 1.27mm |
Material | Thermoplastic |
Row Pitch | 7.62mm |
Termination Method | Solder |
Working Voltage | 250V |
Connector, Receptacle, 16 Position, 2, Solder | Newark Electronics |
PLUG, IDC, DIL, 16WAY | element14 |
16 way IDC DIP connector | RS |
SEK 17-16(2)M-S32-AU KONTAKT 1 | Boersig |
IC Component Sockets 16P DIP SOLDER PINS | Future Electronics |
Right Angle Cable Mount IDC Connector Plug, 16 Way, 2 Row, 2.54mm Pitch | HARTING 09170169622 | RS Americas |
HE10 MALE DROIT 16CTS,DIP | TTI Europe |
Where can I find additional details, specifications and documents for a 09 17 016 9622?
Additional datasheets, footprints and schematics for 09 17 016 9622 are listed on our Part Details page. You can also find images and similar parts to 09 17 016 9622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 17 016 9622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 17 016 9622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 17 016 9622 fall under?
The 09 17 016 9622 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 17 016 9622 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 17 016 9622 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 17 016 9622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 17 016 9622 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Boersig have stock available or on a lead time for 09 17 016 9622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 17 016 9622 often in real-time on the comparison pages.
What if I can't find stock of 09 17 016 9622?
You can fill out our help required form which you can use to request a quote for 09 17 016 9622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.