Status: | Unknown |
---|---|
Series: | Han DD Series |
RoHS: | Unknown |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.76
|
20
in stock
|
Buy Now | |
Conrad
from US$5.83
|
20
in stock
|
Buy Now | |
RS Americas
from US$4.28
|
10
in stock
|
Buy Now | |
Stecker Express
-
|
552
in stock
|
Buy Now | |
Newark Electronics
from US$4.75
|
-
|
Buy Now | |
Future Electronics
from US$4.74
|
-
|
Buy Now | |
element14
from US$5.76
|
-
|
Buy Now | |
TTI Europe
from US$4.04
|
-
|
Buy Now | |
Farnell
from US$5.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | PCB up to 1.6mm |
---|---|
Product Range | Han DD Series |
PC Board Adaptor for Han DD 1.6 mm board | RS |
Additional technical information: Net weight: 2.46 gRated current: 7.5 ARated voltage: 250 VGender: Pin, socketRated surge voltage: 4 kVPollution degree: 3 | Conrad |
Han DD PCB Adapter 6pins (pcb 1.6mm) | HARTING 09160009905 | RS Americas |
09160009905 Harting D-Einsatz Leiterplattenadapter passend für DD und DDD Kontakteinsatz | Stecker Express |
Accessory Type:Pcb Adapter | Newark Electronics |
Single Row 6 Position PC Board Adaptor for Han DD 1.6 mm Board | Future Electronics |
LP-ADAPTER HAN DD | TTI Europe |
Accessory Type: PCB Adapter | Farnell |
LP-ADAPTER Han DD | Boersig |
Where can I find additional details, specifications and documents for a 09160009905?
Additional datasheets, footprints and schematics for 09160009905 are listed on our Part Details page. You can also find images and similar parts to 09160009905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09160009905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09160009905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09160009905 fall under?
The 09160009905 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09160009905 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09160009905 you can contact the distributor directly for product support, shipping queries etc.
Is the 09160009905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09160009905 have stock available?
Authorised distributors including RS, Conrad, RS Americas, Stecker Express and Newark Electronics have stock available or on a lead time for 09160009905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09160009905 often in real-time on the comparison pages.
What if I can't find stock of 09160009905?
You can fill out our help required form which you can use to request a quote for 09160009905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.