Status: | Unknown |
---|---|
Series: | Han F+B Series |
RoHS: | Compliant |
Prices starting from US$1.61
Accessory Type | Protection Cover |
---|---|
For Use With | Harting Han F+B Series Heavy Duty Hoods |
Connector Body Material | PP (Polypropylene) Body |
Product Range | Han F+B Series |
RoHS Compliant | Yes |
Protection Cover, Pp, Blue | Newark Electronics |
Protection cover | Transfer Multisort Elektronik |
Protection Cover, Polypropylene, Wt 13.90 g, Blue, Han F+B Series | HARTING 09155135411 | RS Americas |
PROTECTION COVER, POLYPROPYLENE, BLUE | element14 |
HAN F+B COVER-HTE BLUE | TTI Europe |
Han F+B Abdeckkappe-gg blau | Boersig |
Where can I find additional details, specifications and documents for a 09155135411?
Additional datasheets, footprints and schematics for 09155135411 are listed on our Part Details page. You can also find images and similar parts to 09155135411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09155135411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09155135411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09155135411 fall under?
The 09155135411 is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to 09155135411 when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09155135411 you can contact the distributor directly for product support, shipping queries etc.
Is the 09155135411 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09155135411 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS Americas, element14 and TTI Europe have stock available or on a lead time for 09155135411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09155135411 often in real-time on the comparison pages.
What if I can't find stock of 09155135411?
You can fill out our help required form which you can use to request a quote for 09155135411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.