09151006211 Sensor Connectors & Components by Harting

HAN M23 FEMALE CRIMP CONTACT, 1.5MM, 0.14 0.56MM?, GOLD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.10

Distributor Stock
Logo for Farnell
Farnell
from US$3.48
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.12
94
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.10
83
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.45
-
Buy Now
Logo for element14
element14
from US$3.21
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.36
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Han M23 female crimp contact, 1.5mm, 0.140.56mm, gold | HARTING 09151006211 | RS Americas
Socket Contact 20-26 AWG Size 1.5mm Crimp Gold | Future Electronics
Han M23 Female Crimp Contact, 1.5Mm, 0.14 0.56Mm?, Gold Rohs Compliant: Yes |Harting 09151006211 | Newark Electronics
M23 FEMALE-C 1,5MM 0,14-0,56M | TTI Europe
M23 Bu-c 1,5mm (0,14 – 0,56mm²) Au | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09151006211?

Additional datasheets, footprints and schematics for 09151006211 are listed on our Part Details page. You can also find images and similar parts to 09151006211 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09151006211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09151006211 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09151006211 fall under?

The 09151006211 is listed under Connectors > Sensor Connectors & Components > Sensor Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 09151006211 when available in the Sensor Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09151006211 you can contact the distributor directly for product support, shipping queries etc.

Is the 09151006211 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09151006211 have stock available?

Authorised distributors including RS Americas, Future Electronics, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 09151006211.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09151006211 often in real-time on the comparison pages.

What if I can't find stock of 09151006211?

You can fill out our help required form which you can use to request a quote for 09151006211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay