Status: | Unknown |
---|---|
Series: | Han M23 Series |
RoHS: | Unknown |
Prices starting from US$23.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.10
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$30.60
|
21
in stock
|
Buy Now | |
element14
from US$51.93
|
21
in stock
|
Buy Now | |
Farnell
from US$45.08
|
21
in stock
|
Buy Now | |
RS Americas
from US$50.60
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.52
|
1
in stock
|
Buy Now | |
Boersig
-
|
26
in stock
|
Buy Now | |
Future Electronics
from US$36.82
|
-
|
Buy Now | |
TTI Europe
from US$33.09
|
-
|
Buy Now |
Product Range | Han M23 Series |
---|---|
Shell Type | - |
For Use With | Harting Han M23 Series Circular Inserts |
Connector Body Material | Brass Body |
Connector Shell Size | M23 |
SVHC | No SVHC (15-Jan-2018) |
Circular Housing, Size M23, Insert | Newark Electronics |
CIRCULAR HOUSING, SIZE M23, INSERT | element14 |
Han M23 Hood 7-12 mm | RS |
Han M23 Hood 7-12 mm | HARTING 09 15 100 0402 | RS Americas |
Enclosure: for M23 connectors | Transfer Multisort Elektronik |
M23 Gehäuse 7-12 mm | Boersig |
Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell, | Future Electronics |
M23 HOOD 7-12 MM | TTI Europe |
Where can I find additional details, specifications and documents for a 09151000402?
Additional datasheets, footprints and schematics for 09151000402 are listed on our Part Details page. You can also find images and similar parts to 09151000402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09151000402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09151000402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09151000402 fall under?
The 09151000402 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09151000402 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09151000402 you can contact the distributor directly for product support, shipping queries etc.
Is the 09151000402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09151000402 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 09151000402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09151000402 often in real-time on the comparison pages.
What if I can't find stock of 09151000402?
You can fill out our help required form which you can use to request a quote for 09151000402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.